STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S105S6T6C STM8S105S6T6C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 090356-STM8S105S6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Family Name: STM8S105S6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): AT89C51ID2-RLTIM; AT87F51-24AI; P80C32SBBB,557; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 090356-STM8S105S6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Family Name: STM8S105S6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): AT89C51ID2-RLTIM; AT87F51-24AI; P80C32SBBB,557; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S105S6T6C - 090356-STM8S105S6T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105S6T6C
090356-STM8S105S6T6C
Embedded - Embedded - Microcontrollers - STM8S105S6T6C 090356-STM8S105S6T6C
Manufacturer: STMicroelectronics Win Source Part Number: 090356-STM8S105S6T6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Family Name: STM8S105S6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): AT89C51ID2-RLTIM; AT87F51-24AI; P80C32SBBB,557; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 090356-STM8S105S6T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Family Name: STM8S105S6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): AT89C51ID2-RLTIM; AT87F51-24AI; P80C32SBBB,557;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S105S6T6C
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S105S6T6C
8-bit MCU, 32KB Flash, 16MHz, 34 I/O, LQFP Product overview: STM8S105S6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S6T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 34 I/O, LQFP Product overview: STM8S105S6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S6T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8949-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8949-ND
Microcontrollers 497-8949-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105S6T6C
8-bit Microcontrollers - MCU STM8S105S6T6C
8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet
Microcontrollers - STM8S105S6T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105S6T6C
Microcontrollers STM8S105S6T6C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics - 09R6038 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics
09R6038
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics 09R6038
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S105S6T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105S6T6C
Microcontrollers STM8S105S6T6C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105S6T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105S6T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105S6T6C
Mainstream Access line 8-bit MCU

Mainstream Access line 8-bit MCU

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM8S105S6T6C
Embedded - Microcontrollers STM8S105S6T6C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090356-STM8S105S6T6C 685-STM8S105S6T6C 497-8949-ND STM8S105S6T6C STM8S105S6T6C 09R6038 STM8S105S6T6C STM8S105S6T6C STM8S105S6T6C
Product Name Embedded - Embedded - Microcontrollers - STM8S105S6T6C 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-44; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers