STMicroelectronics, Inc. Microcontrollers STM8S105K6U3ATR

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8S105K6U3ATR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S105K6U3ATR-ND
Microcontrollers STM8S105K6U3ATR-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262044-STM8S105K6U3ATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262044-STM8S105K6U3ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262044-STM8S105K6U3ATR
Win Source Part Number: 1262044-STM8S105K6U3 ATR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262044-STM8S105K6U3ATR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8S105K6U3ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S105K6U3ATR
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S105K6U3ATR
8-Bit MCU, 32KB Flash, 16MHz, 2.95-5.5V, 32-Pin QFN, Automotive Product overview: STM8S105K6U3ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K6U3ATR can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 16MHz, 2.95-5.5V, 32-Pin QFN, Automotive Product overview: STM8S105K6U3ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K6U3ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S105K6U3ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K6U3ATR
Microcontrollers STM8S105K6U3ATR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM8S105K6U3ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K6U3ATR
Embedded - Microcontrollers STM8S105K6U3ATR
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K6U3ATR
8-bit Microcontrollers - MCU STM8S105K6U3ATR
8-bit Microcontrollers - MCU

8-bit Microcontrollers - MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K6U3ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K6U3ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K6U3ATR
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8S105K6U3ATR-ND 1262044-STM8S105K6U3ATR 685-STM8S105K6U3ATR STM8S105K6U3ATR STM8S105K6U3ATR STM8S105K6U3ATR STM8S105K6U3ATR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 2 KB 32 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers