STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S105K6T6CTR STM8S105K6T6CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261560-STM8S105K6T6 CTR Series: STM8S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S105K6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261560-STM8S105K6T6 CTR Series: STM8S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S105K6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S105K6T6CTR - 1261560-STM8S105K6T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105K6T6CTR
1261560-STM8S105K6T6CTR
Embedded - Embedded - Microcontrollers - STM8S105K6T6CTR 1261560-STM8S105K6T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 1261560-STM8S105K6T6 CTR Series: STM8S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S105K6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261560-STM8S105K6T6CTR
Series: STM8S
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S105K6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-18856-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18856-2-ND
Microcontrollers 497-18856-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18856-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18856-6-ND
Microcontrollers 497-18856-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18856-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18856-1-ND
Microcontrollers 497-18856-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8S105K6T6CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S105K6T6CTR
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S105K6T6CTR
8-bit MCU, 32KB Flash, 16MHz, LQFP, I2C, SPI, UART, 25 I/O Product overview: STM8S105K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K6T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, LQFP, I2C, SPI, UART, 25 I/O Product overview: STM8S105K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K6T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S105K6T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K6T6CTR
Embedded - Microcontrollers STM8S105K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S105K6T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K6T6CTR
Microcontrollers STM8S105K6T6CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K6T6CTR
8-bit Microcontrollers - MCU STM8S105K6T6CTR
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 32 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 32 Kbyte

Buy Now Datasheet
Microcontrollers - STM8S105K6T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105K6T6CTR
Microcontrollers STM8S105K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K6T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K6T6CTR
Mainstream Access line 8-bit MCU

Mainstream Access line 8-bit MCU

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S105K6T6CTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S105K6T6CTR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S105K6T6CTR
32KB 2.95V~5.5V STM8 2KB 16MHz FLASH 25 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.95V~5.5V STM8 2KB 16MHz FLASH 25 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261560-STM8S105K6T6CTR 497-18856-2-ND 685-STM8S105K6T6CTR STM8S105K6T6CTR STM8S105K6T6CTR STM8S105K6T6CTR STM8S105K6T6CTR STM8S105K6T6CTR STM8S105K6T6CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S105K6T6CTR Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers