STMicroelectronics, Inc. Microcontrollers STM8S105K4U6A

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18974-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18974-ND
Microcontrollers 497-18974-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S105K4U6A - 131636-STM8S105K4U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105K4U6A
131636-STM8S105K4U6A
Embedded - Embedded - Microcontrollers - STM8S105K4U6A 131636-STM8S105K4U6A
Manufacturer: STMicroelectronics Win Source Part Number: 131636-STM8S105K4U6A Packaging: Tray Core Processor: STM8 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 131636-STM8S105K4U6A
Packaging: Tray
Core Processor: STM8
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU - 685-STM8S105K4U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-STM8S105K4U6A
8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-STM8S105K4U6A
8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, I2C, SPI, UART, 25 I/O Product overview: STM8S105K4U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4U6A can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, I2C, SPI, UART, 25 I/O Product overview: STM8S105K4U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S105K4U6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105K4U6A
Microcontrollers STM8S105K4U6A
IC MCU 8BIT 16KB FLASH 32UFQFPN

IC MCU 8BIT 16KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K4U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K4U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K4U6A
IC MCU 8BIT 16KB FLASH 32UFQFPN

IC MCU 8BIT 16KB FLASH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K4U6A
8-bit Microcontrollers - MCU STM8S105K4U6A
8-bit Microcontrollers - MCU 8-bit MCU Access 16 MHz 16kb Flash

8-bit Microcontrollers - MCU 8-bit MCU Access 16 MHz 16kb Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM8S105K4U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K4U6A
Embedded - Microcontrollers STM8S105K4U6A
IC MCU 8BIT 16KB FLASH 32UFQFPN

IC MCU 8BIT 16KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8S105K4U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K4U6A
Microcontrollers STM8S105K4U6A
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18974-ND 131636-STM8S105K4U6A 685-STM8S105K4U6A STM8S105K4U6A STM8S105K4U6A STM8S105K4U6A STM8S105K4U6A STM8S105K4U6A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S105K4U6A 8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers