STMicroelectronics, Inc. 8-bit 16KB 16MHz 5V Embedded Microcontroller MCU STM8S105K4U3ATR

Description
8-Bit MCU, 16KB Flash, 16MHz, 25 I/O, 5V, 32-Pin QFN Product overview: STM8S105K4U3ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4U3ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 16KB Flash, 16MHz, 25 I/O, 5V, 32-Pin QFN Product overview: STM8S105K4U3ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4U3ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 16MHz 5V Embedded Microcontroller MCU - 685-STM8S105K4U3ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz 5V Embedded Microcontroller MCU
685-STM8S105K4U3ATR
8-bit 16KB 16MHz 5V Embedded Microcontroller MCU 685-STM8S105K4U3ATR
8-Bit MCU, 16KB Flash, 16MHz, 25 I/O, 5V, 32-Pin QFN Product overview: STM8S105K4U3ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4U3ATR can be used for catalog matching and distributor lookup.

8-Bit MCU, 16KB Flash, 16MHz, 25 I/O, 5V, 32-Pin QFN Product overview: STM8S105K4U3ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4U3ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S105K4U3ATR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S105K4U3ATR-ND
Microcontrollers STM8S105K4U3ATR-ND
STM8A STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

STM8A STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S105K4U3ATR - 802711-STM8S105K4U3ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105K4U3ATR
802711-STM8S105K4U3ATR
Embedded - Embedded - Microcontrollers - STM8S105K4U3ATR 802711-STM8S105K4U3ATR
Manufacturer: STMicroelectronics Win Source Part Number: 802711-STM8S105K4U3A TR Packaging: Reel Mounting Style: SMD Core Processor: STM8A Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: STM8S105 Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 802711-STM8S105K4U3ATR
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8A
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: STM8S105
Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Buy Now
Embedded - Microcontrollers - STM8S105K4U3ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K4U3ATR
Embedded - Microcontrollers STM8S105K4U3ATR
IC MCU 8BIT 16KB FLASH 32UFQFPN

IC MCU 8BIT 16KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8S105K4U3ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K4U3ATR
Microcontrollers STM8S105K4U3ATR
STM8A STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

STM8A STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K4U3ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K4U3ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K4U3ATR
IC MCU 8BIT 16KB FLASH 32UFQFPN

IC MCU 8BIT 16KB FLASH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K4U3ATR
8-bit Microcontrollers - MCU STM8S105K4U3ATR
8-bit Microcontrollers - MCU Mainstream Access line 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Access line 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S105K4U3ATR STM8S105K4U3ATR-ND 802711-STM8S105K4U3ATR STM8S105K4U3ATR STM8S105K4U3ATR STM8S105K4U3ATR STM8S105K4U3ATR
Product Name 8-bit 16KB 16MHz 5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S105K4U3ATR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 2.95 to ? volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Bits Other; A/D 7x10b
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers