STMicroelectronics, Inc. Microcontrollers STM8S105K4T3C

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11583-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11583-ND
Microcontrollers 497-11583-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S105K4T3C - 037100-STM8S105K4T3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105K4T3C
037100-STM8S105K4T3C
Embedded - Embedded - Microcontrollers - STM8S105K4T3C 037100-STM8S105K4T3C
Manufacturer: STMicroelectronics Win Source Part Number: 037100-STM8S105K4T3C Packaging: Tray Core Processor: STM8 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037100-STM8S105K4T3C
Packaging: Tray
Core Processor: STM8
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 16MHz 16KB Embedded Microcontroller MCU - 685-STM8S105K4T3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 16KB Embedded Microcontroller MCU
685-STM8S105K4T3C
8-bit 16MHz 16KB Embedded Microcontroller MCU 685-STM8S105K4T3C
8-bit MCU, 16MHz, 16KB Flash, 32-Pin LQFP, SMT Product overview: STM8S105K4T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4T3C can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 16KB Flash, 32-Pin LQFP, SMT Product overview: STM8S105K4T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105K4T3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S105K4T3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105K4T3C
Microcontrollers STM8S105K4T3C
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S105K4T3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105K4T3C
Embedded - Microcontrollers STM8S105K4T3C
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 24AC5463 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
24AC5463
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 24AC5463
MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105K4T3C
8-bit Microcontrollers - MCU STM8S105K4T3C
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 16 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 16 Kbyte

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105K4T3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105K4T3C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105K4T3C
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8S105K4T3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105K4T3C
Microcontrollers STM8S105K4T3C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11583-ND 037100-STM8S105K4T3C 685-STM8S105K4T3C STM8S105K4T3C STM8S105K4T3C 24AC5463 STM8S105K4T3C STM8S105K4T3C STM8S105K4T3C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S105K4T3C 8-bit 16MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details