STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S103F2U6TR STM8S103F2U6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103558-STM8S103F2U6 TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EFM8UB10F8G-B-QFN20; EFM8UB10F16G-B-QFN20 R; C8051F853-C-GMR; C8051F854-C-GMR; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103558-STM8S103F2U6 TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EFM8UB10F8G-B-QFN20; EFM8UB10F16G-B-QFN20 R; C8051F853-C-GMR; C8051F854-C-GMR; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S103F2U6TR - 1103558-STM8S103F2U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S103F2U6TR
1103558-STM8S103F2U6TR
Embedded - Embedded - Microcontrollers - STM8S103F2U6TR 1103558-STM8S103F2U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103558-STM8S103F2U6 TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Family Name: STM8S103F2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-UFQFN Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EFM8UB10F8G-B-QFN20; EFM8UB10F16G-B-QFN20 R; C8051F853-C-GMR; C8051F854-C-GMR; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103558-STM8S103F2U6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Family Name: STM8S103F2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-UFQFN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): EFM8UB10F8G-B-QFN20; EFM8UB10F16G-B-QFN20R; C8051F853-C-GMR; C8051F854-C-GMR;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-18850-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18850-2-ND
Microcontrollers 497-18850-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18850-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18850-1-ND
Microcontrollers 497-18850-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18850-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18850-6-ND
Microcontrollers 497-18850-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 4KB 16MHz Embedded Microcontroller MCU - 685-STM8S103F2U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 16MHz Embedded Microcontroller MCU
685-STM8S103F2U6TR
8-bit 4KB 16MHz Embedded Microcontroller MCU 685-STM8S103F2U6TR
8-bit MCU, 4KB Flash, 16MHz, UFQFPN, 16 I/O Product overview: STM8S103F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, UFQFPN, 16 I/O Product overview: STM8S103F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S103F2U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S103F2U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S103F2U6TR
Microcontrollers STM8S103F2U6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S103F2U6TR
8-bit Microcontrollers - MCU STM8S103F2U6TR
8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 8 Kbyte

8-bit Microcontrollers - MCU Access line, 16 MHz STM8S 8-bit 8 Kbyte

Buy Now Datasheet
Microcontrollers - STM8S103F2U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S103F2U6TR
Microcontrollers STM8S103F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFN

IC MCU 8BIT 4KB FLASH 20UFQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S103F2U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S103F2U6TR
Embedded - Microcontrollers STM8S103F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFN

IC MCU 8BIT 4KB FLASH 20UFQFN

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics - 24AC5457 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics
24AC5457
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics 24AC5457
MCU, 8BIT, STM8, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S103F2U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S103F2U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S103F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFN

IC MCU 8BIT 4KB FLASH 20UFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103558-STM8S103F2U6TR 497-18850-2-ND 685-STM8S103F2U6TR STM8S103F2U6TR STM8S103F2U6TR STM8S103F2U6TR STM8S103F2U6TR 24AC5457 STM8S103F2U6TR
Product Name Embedded - Embedded - Microcontrollers - STM8S103F2U6TR Microcontrollers 8-bit 4KB 16MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers