STMicroelectronics, Inc. Microcontrollers STM8S003F3P6

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11946-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11946-5-ND
Microcontrollers 497-11946-5-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 7931392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7931392
Microcontrollers 7931392
8-Bit MCU 16MHz 8KB Flash EEPROM TSSOP20

8-Bit MCU 16MHz 8KB Flash EEPROM TSSOP20

Supplier's Site
Microcontrollers - 1687137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687137
Microcontrollers 1687137
8-Bit MCU 16MHz 8KB Flash EEPROM TSSOP20

8-Bit MCU 16MHz 8KB Flash EEPROM TSSOP20

Supplier's Site
Embedded - Embedded - Microcontrollers - STM8S003F3P6 - 031408-STM8S003F3P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S003F3P6
031408-STM8S003F3P6
Embedded - Embedded - Microcontrollers - STM8S003F3P6 031408-STM8S003F3P6
Manufacturer: STMicroelectronics Win Source Part Number: 031408-STM8S003F3P6 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: STM8S003F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): C8051F537A-IT; C8051F536-IT; N79E845AWG; Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031408-STM8S003F3P6
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Family Name: STM8S003F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): C8051F537A-IT; C8051F536-IT; N79E845AWG;
Introduction Date: July 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8S003F3P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S003F3P6
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S003F3P6
Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S003F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3P6 can be used for catalog matching and distributor lookup.

Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S003F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S003F3P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S003F3P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S003F3P6
Embedded - Microcontrollers STM8S003F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S003F3P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S003F3P6
Microcontrollers STM8S003F3P6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8S003F3P6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8S003F3P6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8S003F3P6
8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.95V~5.5V STM8 1KB 16MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 8Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 75T8338 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics
75T8338
Mcu, 8Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics 75T8338
MCU, 8BIT, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM8S003F3P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S003F3P6
Microcontrollers STM8S003F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11946-5-ND 7931392 031408-STM8S003F3P6 685-STM8S003F3P6 STM8S003F3P6 STM8S003F3P6 STM8S003F3P6 75T8338 STM8S003F3P6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM8S003F3P6 8-bit 16 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 8Bit, 16Mhz, Tssop-20; Product Range Stmicroelectronics Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 5x10b Other; 10bit
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 8 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers