STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8
Manufacturer: STMicroelectronics
Win Source Part Number: 804203-STM8S001J3M3T
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 3x10b
Oscillator Type: Internal
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: STM8S001
Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V
8-bit MCU, 8KB Flash, 16MHz, 5 I/O, 8-Pin, Automotive Product overview: STM8S001J3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S001J3M3TR can be used for catalog matching and distributor lookup.
STM8 STM8 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
IC MCU 8BIT 8KB FLASH 8SO
MCU, 8-BIT, 16MHZ, NSOIC-8; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:5I/O s; Supply Voltage Max:5.5VRoHS Compliant: Yes
8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU
IC MCU 8BIT 8KB FLASH 8SO
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-18847-1-ND | 1639816 | 1639816P | 804203-STM8S001J3M3TR | 685-STM8S001J3M3TR | STM8S001J3M3TR | STM8S001J3M3TR | 33AC3273 | STM8S001J3M3TR | STM8S001J3M3TR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - STM8S001J3M3TR | Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8-Bit, 16Mhz, Nsoic-8; Product Range Stmicroelectronics | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Bits | Other; A/D 3x10b | |||||||||
| RAM | 1 KB | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 8 KB | 8 KB | 128 KB |