STMicroelectronics, Inc. Microcontrollers STM8L152R8T6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11575-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11575-ND
Microcontrollers 497-11575-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 16MHz Embedded Microcontroller MCU
685-STM8L152R8T6
8-bit 64KB 16MHz Embedded Microcontroller MCU 685-STM8L152R8T6
8-bit MCU, 64KB Flash, 16MHz, 54 I/O, LQFP, I2C, SPI, UART Product overview: STM8L152R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152R8T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 16MHz, 54 I/O, LQFP, I2C, SPI, UART Product overview: STM8L152R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L152R8T6 - 089239-STM8L152R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152R8T6
089239-STM8L152R8T6
Embedded - Embedded - Microcontrollers - STM8L152R8T6 089239-STM8L152R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 089239-STM8L152R8T6 Packaging: Tray Core Processor: STM8 Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 28x12b, D/A 2x12b Family Name: STM8L152R8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): M38034M2-XXXHP; C8051F021; uPD 78F0536AGBA-GAH-G; M38031F5-XXXHP; Introduction Date: September 13, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 089239-STM8L152R8T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 28x12b, D/A 2x12b
Family Name: STM8L152R8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): M38034M2-XXXHP; C8051F021; uPD 78F0536AGBA-GAH-G; M38031F5-XXXHP;
Introduction Date: September 13, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 8772936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8772936P
Microcontrollers 8772936P
8-Bit MCU 64KB Flash RTC LCD I2C LQFP64

8-Bit MCU 64KB Flash RTC LCD I2C LQFP64

Supplier's Site
Microcontrollers - 8772936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8772936
Microcontrollers 8772936
8-Bit MCU 64KB Flash RTC LCD I2C LQFP64

8-Bit MCU 64KB Flash RTC LCD I2C LQFP64

Supplier's Site
Microcontrollers - 1655514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1655514
Microcontrollers 1655514
8-Bit MCU 64KB Flash RTC LCD I2C LQFP64

8-Bit MCU 64KB Flash RTC LCD I2C LQFP64

Supplier's Site
Microcontrollers - STM8L152R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152R8T6
Microcontrollers STM8L152R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics - 24AC5453 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics
24AC5453
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics 24AC5453
MCU, 8BIT, STM8, 16MHZ, LQFP-64; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-64; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152R8T6
8-bit Microcontrollers - MCU STM8L152R8T6
8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit 64-Pin 64kB Flash

8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit 64-Pin 64kB Flash

Buy Now Datasheet
Microcontrollers - STM8L152R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152R8T6
Microcontrollers STM8L152R8T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L152R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152R8T6
Embedded - Microcontrollers STM8L152R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11575-ND 685-STM8L152R8T6 089239-STM8L152R8T6 8772936P 8772936 STM8L152R8T6 24AC5453 STM8L152R8T6 STM8L152R8T6 STM8L152R8T6
Product Name Microcontrollers 8-bit 64KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L152R8T6 Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 28x12b; D/A 2x12b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers