STMicroelectronics, Inc. Low-Power 8-bit 16 MHz Embedded Microcontroller MCU STM8L152C6U6

Description
Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L152C6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L152C6U6
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L152C6U6
Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6U6 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L152C6U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L152C6U6-ND
Microcontrollers STM8L152C6U6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L152C6U6 - 898280-STM8L152C6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152C6U6
898280-STM8L152C6U6
Embedded - Embedded - Microcontrollers - STM8L152C6U6 898280-STM8L152C6U6
Manufacturer: STMicroelectronics Win Source Part Number: 898280-STM8L152C6U6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 48-UFQFPN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898280-STM8L152C6U6
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)
Core Processor: STM8
Speed: 16MHz
Package: Tray
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 25x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 48-UFQFPN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - STM8L152C6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C6U6
Embedded - Microcontrollers STM8L152C6U6
IC MCU 8BIT 32KB FLASH 48UFQFPN

IC MCU 8BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L152C6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152C6U6
Microcontrollers STM8L152C6U6
IC MCU 8BIT 32KB FLASH 48UFQFPN

IC MCU 8BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C6U6
IC MCU 8BIT 32KB FLASH 48UFQFPN

IC MCU 8BIT 32KB FLASH 48UFQFPN

Supplier's Site
Microcontrollers - STM8L152C6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C6U6
Microcontrollers STM8L152C6U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C6U6
8-bit Microcontrollers - MCU STM8L152C6U6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 32kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 32kb Flash

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L152C6U6 STM8L152C6U6-ND 898280-STM8L152C6U6 STM8L152C6U6 STM8L152C6U6 STM8L152C6U6 STM8L152C6U6 STM8L152C6U6
Product Name Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8L152C6U6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; UFQFPN Other; 48-UFQFN Exposed Pad QFP; Other; 48-UFQFPN (7x7) Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILF3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers