STMicroelectronics Automotive 8-bit 16MHz Embedded Microcontroller MCU STM8L152C6T3

Description
8-Bit RISC MCU, 16MHz, FLASH, 48-Pin PQFP, Automotive Product overview: STM8L152C6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit RISC MCU, 16MHz, FLASH, 48-Pin PQFP, Automotive Product overview: STM8L152C6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8-bit 16MHz Embedded Microcontroller MCU - 685-STM8L152C6T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 16MHz Embedded Microcontroller MCU
685-STM8L152C6T3
Automotive 8-bit 16MHz Embedded Microcontroller MCU 685-STM8L152C6T3
8-Bit RISC MCU, 16MHz, FLASH, 48-Pin PQFP, Automotive Product overview: STM8L152C6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T3 can be used for catalog matching and distributor lookup.

8-Bit RISC MCU, 16MHz, FLASH, 48-Pin PQFP, Automotive Product overview: STM8L152C6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM8L152C6T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8L152C6T3-ND
Microcontrollers 497-STM8L152C6T3-ND
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C6T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C6T3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C6T3
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8L152C6T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C6T3
Microcontrollers STM8L152C6T3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L152C6T3 497-STM8L152C6T3-ND STM8L152C6T3 STM8L152C6T3
Product Name Automotive 8-bit 16MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.65 to ? volts 1.65 to 3.6 volts 3.6 volts
Pin Count 48 48
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers