STMicroelectronics, Inc. 8-bit 16KB 16MHz Embedded Microcontroller MCU STM8L152C4T6

Description
8-bit MCU, 16KB Flash, 16MHz, LQFP, I2C, SPI, UART Product overview: STM8L152C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16KB Flash, 16MHz, LQFP, I2C, SPI, UART Product overview: STM8L152C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 16MHz Embedded Microcontroller MCU - 685-STM8L152C4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8L152C4T6
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8L152C4T6
8-bit MCU, 16KB Flash, 16MHz, LQFP, I2C, SPI, UART Product overview: STM8L152C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, LQFP, I2C, SPI, UART Product overview: STM8L152C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-10513-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10513-ND
Microcontrollers 497-10513-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L152C4T6 - 1261547-STM8L152C4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152C4T6
1261547-STM8L152C4T6
Embedded - Embedded - Microcontrollers - STM8L152C4T6 1261547-STM8L152C4T6
Manufacturer: STMicroelectronics Win Source Part Number: 1261547-STM8L152C4T6 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 25x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L152C4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MC9S08DN32ACLF; UPD78F0513AGA(S)-GAM -E1-AX; UPD78F0513AGA(S)-GAM -AX; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261547-STM8L152C4T6
Series: STM8L EnergyLite
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 25x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM8L152C4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MC9S08DN32ACLF; UPD78F0513AGA(S)-GAM-E1-AX; UPD78F0513AGA(S)-GAM-AX;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C4T6
8-bit Microcontrollers - MCU STM8L152C4T6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 16 KB Flash w/LCD

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 16 KB Flash w/LCD

Buy Now Datasheet
Microcontrollers - STM8L152C4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152C4T6
Microcontrollers STM8L152C4T6
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L152C4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C4T6
Embedded - Microcontrollers STM8L152C4T6
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L152C4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C4T6
Microcontrollers STM8L152C4T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C4T6
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L152C4T6 497-10513-ND 1261547-STM8L152C4T6 STM8L152C4T6 STM8L152C4T6 STM8L152C4T6 STM8L152C4T6 STM8L152C4T6
Product Name 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8L152C4T6 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details