STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151K6U6 STM8L151K6U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795753-STM8L151K6U6 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 22x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151K6 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): MB95F652LWQN-G-SNE1; MB95F652LWQN-G-SNERE 1; C8051F540-IMR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795753-STM8L151K6U6 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 22x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151K6 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): MB95F652LWQN-G-SNE1; MB95F652LWQN-G-SNERE 1; C8051F540-IMR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151K6U6 - 795753-STM8L151K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151K6U6
795753-STM8L151K6U6
Embedded - Embedded - Microcontrollers - STM8L151K6U6 795753-STM8L151K6U6
Manufacturer: STMicroelectronics Win Source Part Number: 795753-STM8L151K6U6 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 22x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151K6 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-UFQFPN (5x5) Alternative Parts (Cross-Reference): MB95F652LWQN-G-SNE1; MB95F652LWQN-G-SNERE 1; C8051F540-IMR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795753-STM8L151K6U6
Series: STM8L EnergyLite
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 32-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 22x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM8L151K6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-UFQFPN (5x5)
Alternative Parts (Cross-Reference): MB95F652LWQN-G-SNE1; MB95F652LWQN-G-SNERE1; C8051F540-IMR;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-11566-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11566-ND
Microcontrollers 497-11566-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L151K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151K6U6
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151K6U6
8-bit MCU, 32KB Flash, 16MHz, 30 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K6U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 30 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151K6U6
8-bit Microcontrollers - MCU STM8L151K6U6
8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit LCD 32-Pin 32kB

8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit LCD 32-Pin 32kB

Buy Now Datasheet
Microcontrollers - STM8L151K6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151K6U6
Microcontrollers STM8L151K6U6
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151K6U6
Microcontrollers STM8L151K6U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151K6U6
Embedded - Microcontrollers STM8L151K6U6
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151K6U6
IC MCU 8BIT 32KB FLASH 32UFQFPN

IC MCU 8BIT 32KB FLASH 32UFQFPN

Supplier's Site
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 24AC5448 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics
24AC5448
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics 24AC5448
MCU, 8BIT, STM8, 16MHZ, UFQFPN-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:UFQFPN; No. of I/O s:30I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFPN-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:UFQFPN; No. of I/O s:30I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795753-STM8L151K6U6 497-11566-ND 685-STM8L151K6U6 STM8L151K6U6 STM8L151K6U6 STM8L151K6U6 STM8L151K6U6 STM8L151K6U6 24AC5448
Product Name Embedded - Embedded - Microcontrollers - STM8L151K6U6 Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-32; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers