STMicroelectronics, Inc. Microcontrollers STM8L151K6T6

Description
MCU 8-Bit STM8L 32KB ROM
Request a Quote Datasheet
Description
MCU 8-Bit STM8L 32KB ROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7249873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249873
Microcontrollers 7249873
MCU 8-Bit STM8L 32KB ROM

MCU 8-Bit STM8L 32KB ROM

Supplier's Site
Microcontrollers - 7249873P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249873P
Microcontrollers 7249873P
MCU 8-Bit STM8L 32KB ROM

MCU 8-Bit STM8L 32KB ROM

Supplier's Site
Microcontrollers - 9206484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206484
Microcontrollers 9206484
MCU 8-Bit STM8L 32KB ROM

MCU 8-Bit STM8L 32KB ROM

Supplier's Site
Embedded - Embedded - Microcontrollers - STM8L151K6T6 - 212330-STM8L151K6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151K6T6
212330-STM8L151K6T6
Embedded - Embedded - Microcontrollers - STM8L151K6T6 212330-STM8L151K6T6
Manufacturer: STMicroelectronics Win Source Part Number: 212330-STM8L151K6T6 Packaging: Tray Core Processor: STM8 Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 22x12b, D/A 1x12b Family Name: STM8L151K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): C8051F012-GQ; EFM8UB20F32G-A-QFP32 R; EFM8UB20F32G-A-QFP32 ; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212330-STM8L151K6T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 22x12b, D/A 1x12b
Family Name: STM8L151K6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): C8051F012-GQ; EFM8UB20F32G-A-QFP32R; EFM8UB20F32G-A-QFP32;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-10514-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-10514-ND
Microcontrollers 497-10514-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L151K6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151K6T6
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151K6T6
8-bit MCU, 32KB Flash, 16MHz, 30 I/O, LQFP Product overview: STM8L151K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K6T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 30 I/O, LQFP Product overview: STM8L151K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151K6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151K6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151K6T6
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8L151K6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151K6T6
Microcontrollers STM8L151K6T6
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151K6T6
8-bit Microcontrollers - MCU STM8L151K6T6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 KB Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 KB Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151K6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151K6T6
Embedded - Microcontrollers STM8L151K6T6
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L151K6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151K6T6
Microcontrollers STM8L151K6T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics - 24AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics
24AC5447
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics 24AC5447
MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:30I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-32; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:30I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8L151K6T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8L151K6T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8L151K6T6
32KB 1.8V~3.6V STM8 16MHz 30 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.8V~3.6V STM8 16MHz 30 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7249873 7249873P 212330-STM8L151K6T6 497-10514-ND 685-STM8L151K6T6 STM8L151K6T6 STM8L151K6T6 STM8L151K6T6 STM8L151K6T6 STM8L151K6T6 24AC5447 STM8L151K6T6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM8L151K6T6 Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 1 KB 32 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 32-LQFP Other; LQFP Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; LQFP QFP
Pin Count 32 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details