STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151F3P6TR STM8L151F3P6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 716444-STM8L151F3P6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: STM8L151 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 1K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 716444-STM8L151F3P6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: STM8L151 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151F3P6TR - 716444-STM8L151F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151F3P6TR
716444-STM8L151F3P6TR
Embedded - Embedded - Microcontrollers - STM8L151F3P6TR 716444-STM8L151F3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 716444-STM8L151F3P6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: STM8L151 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 1K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 716444-STM8L151F3P6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: STM8L151
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 18
Date RAM Size: 1K x 8

Buy Now
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU - 685-STM8L151F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-STM8L151F3P6TR
8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-STM8L151F3P6TR
8-bit MCU, 16MHz, 8KB Flash, 18 I/O, TSSOP, I2C, SPI, UART Product overview: STM8L151F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F3P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, 18 I/O, TSSOP, I2C, SPI, UART Product overview: STM8L151F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11495-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11495-6-ND
Microcontrollers 497-11495-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-11495-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11495-1-ND
Microcontrollers 497-11495-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-11495-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11495-2-ND
Microcontrollers 497-11495-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM8L151F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151F3P6TR
Microcontrollers STM8L151F3P6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151F3P6TR
8-bit Microcontrollers - MCU STM8L151F3P6TR
8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 8Kb

8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 8Kb

Buy Now Datasheet
Microcontrollers - STM8L151F3P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151F3P6TR
Microcontrollers STM8L151F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151F3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151F3P6TR
Embedded - Microcontrollers STM8L151F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 716444-STM8L151F3P6TR 685-STM8L151F3P6TR 497-11495-6-ND STM8L151F3P6TR STM8L151F3P6TR STM8L151F3P6TR STM8L151F3P6TR STM8L151F3P6TR
Product Name Embedded - Embedded - Microcontrollers - STM8L151F3P6TR 8-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers