STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151F2P6 STM8L151F2P6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898279-STM8L151F2P6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP Core Processor: STM8 Speed: 16MHz Package: Tray Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19223, STM8L151F2P6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898279-STM8L151F2P6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP Core Processor: STM8 Speed: 16MHz Package: Tray Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19223, STM8L151F2P6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151F2P6 - 898279-STM8L151F2P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151F2P6
898279-STM8L151F2P6
Embedded - Embedded - Microcontrollers - STM8L151F2P6 898279-STM8L151F2P6
Manufacturer: STMicroelectronics Win Source Part Number: 898279-STM8L151F2P6 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP Core Processor: STM8 Speed: 16MHz Package: Tray Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19223, STM8L151F2P6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898279-STM8L151F2P6
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Core Processor: STM8
Speed: 16MHz
Package: Tray
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19223, STM8L151F2P6-ND

Buy Now Datasheet
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU - 685-STM8L151F2P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8L151F2P6
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8L151F2P6
8-bit MCU, 4KB Flash, 16MHz, 18 I/O, TSSOP, I2C, SPI, UART Product overview: STM8L151F2P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F2P6 can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, 18 I/O, TSSOP, I2C, SPI, UART Product overview: STM8L151F2P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F2P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19223-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19223-ND
Microcontrollers 497-19223-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151F2P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151F2P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151F2P6
8-bit Microcontrollers - MCU STM8L151F2P6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 20 pin 4kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 20 pin 4kb Flash

Buy Now Datasheet
Microcontrollers - STM8L151F2P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151F2P6
Microcontrollers STM8L151F2P6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151F2P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151F2P6
Embedded - Microcontrollers STM8L151F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898279-STM8L151F2P6 685-STM8L151F2P6 497-19223-ND STM8L151F2P6 STM8L151F2P6 STM8L151F2P6 STM8L151F2P6
Product Name Embedded - Embedded - Microcontrollers - STM8L151F2P6 8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details