STMicroelectronics, Inc. Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU STM8L151C6U6TR

Description
8-Bit MCU, 32KB Flash, 16MHz, 41 I/O, Industrial, 48-Pin QFN Product overview: STM8L151C6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 32KB, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C6U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 32KB Flash, 16MHz, 41 I/O, Industrial, 48-Pin QFN Product overview: STM8L151C6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 32KB, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C6U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L151C6U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151C6U6TR
Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151C6U6TR
8-Bit MCU, 32KB Flash, 16MHz, 41 I/O, Industrial, 48-Pin QFN Product overview: STM8L151C6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 32KB, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C6U6TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 16MHz, 41 I/O, Industrial, 48-Pin QFN Product overview: STM8L151C6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 32KB, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C6U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151C6U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L151C6U6TR-ND
Microcontrollers STM8L151C6U6TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262076-STM8L151C6U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262076-STM8L151C6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262076-STM8L151C6U6TR
Win Source Part Number: 1262076-STM8L151C6U6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 25x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262076-STM8L151C6U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 25x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151C6U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C6U6TR
Embedded - Microcontrollers STM8L151C6U6TR
IC MCU 8BIT 32KB FLASH 48UFQFPN

IC MCU 8BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151C6U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C6U6TR
Microcontrollers STM8L151C6U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C6U6TR
8-bit Microcontrollers - MCU STM8L151C6U6TR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C6U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C6U6TR
IC MCU 8BIT 32KB FLASH 48UFQFPN

IC MCU 8BIT 32KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151C6U6TR STM8L151C6U6TR-ND 1262076-STM8L151C6U6TR STM8L151C6U6TR STM8L151C6U6TR STM8L151C6U6TR STM8L151C6U6TR
Product Name Industrial 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.65 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 25x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers