STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L050J3M3TR STM8L050J3M3TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935507-STM8L050J3M3T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19455-2, 497-19455-1, 497-19455-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935507-STM8L050J3M3T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19455-2, 497-19455-1, 497-19455-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L050J3M3TR - 935507-STM8L050J3M3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L050J3M3TR
935507-STM8L050J3M3TR
Embedded - Embedded - Microcontrollers - STM8L050J3M3TR 935507-STM8L050J3M3TR
Manufacturer: STMicroelectronics Win Source Part Number: 935507-STM8L050J3M3T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19455-2, 497-19455-1, 497-19455-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935507-STM8L050J3M3TR
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19455-2, 497-19455-1, 497-19455-6

Buy Now Datasheet
Microcontrollers - 497-19455-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19455-1-ND
Microcontrollers 497-19455-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 497-19455-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19455-2-ND
Microcontrollers 497-19455-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 497-19455-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19455-6-ND
Microcontrollers 497-19455-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L050J3M3TR
8-bit Microcontrollers - MCU STM8L050J3M3TR
8-bit Microcontrollers - MCU

8-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM8L050J3M3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L050J3M3TR
Microcontrollers STM8L050J3M3TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - STM8L050J3M3TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L050J3M3TR
Microcontrollers STM8L050J3M3TR
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L050J3M3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L050J3M3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L050J3M3TR
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site
Embedded - Microcontrollers - STM8L050J3M3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L050J3M3TR
Embedded - Microcontrollers STM8L050J3M3TR
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935507-STM8L050J3M3TR 497-19455-1-ND STM8L050J3M3TR STM8L050J3M3TR STM8L050J3M3TR STM8L050J3M3TR STM8L050J3M3TR
Product Name Embedded - Embedded - Microcontrollers - STM8L050J3M3TR Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details