Automotive 8-bit ultra-low-power MCU with 64 Kbytes Flash, LIN, RTC, LCD, data EEPROM, timers, USARTs, I2C, SPIs, ADC, DAC, COMPs, AES Product overview: STM8AL3LE8ATAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AL3LE8ATAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1318720-STM8AL3LE8AT
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: STM8
Speed: 16MHz
Standard Package: 540
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 28x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: STM8
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
STM8 STM8A Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
IC MCU 8BIT 64KB FLASH 80LQFP
STM8 STM8A Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 64KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM8AL3LE8ATAY | 1318720-STM8AL3LE8ATAY | STM8AL3LE8ATAY-ND | STM8AL3LE8ATAY | STM8AL3LE8ATAY | STM8AL3LE8ATAY | STM8AL3LE8ATAY |
| Product Name | Automotive Low-Power 8-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts | |||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 2 KB | 64 KB |