Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097168-STM8AF62AATC
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Size: 128 kB
RAM Size: 6 kB
Number of A/D Converters: 16
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM8AF52AATDY; STM8S208MBT6B; STM8S207MBT6BTR; R5F2L38CMNFP#V0; R5F2L38CCNFP#U0; MKE06Z128VLK4;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 68
Nominal Supply Current: 5 µA
Number of UART Channels: 1
Number of Timers/Counters: 1
Number of I2C Channels: 1
Number of SPI Channels: 1
EEPROM Memory Size: 2 kB
IC MCU 8BIT 128KB FLASH 80LQFP
8-bit Automotive MCU, 128KB Flash, 24MHz, 80-Pin PQFP Product overview: STM8AF62AATCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF62AATCY can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 128KB FLASH 80LQFP
IC MCU 8BIT 128KB FLASH 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1097168-STM8AF62AATCY | STM8AF62AATCY-ND | 685-STM8AF62AATCY | STM8AF62AATCY | STM8AF62AATCY | STM8AF62AATCY |
| Product Name | Embedded - Embedded - Microcontrollers - STM8AF62AATCY | Microcontrollers | Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | |
| Number | 1 | |||||
| RAM | 0.0060 KB | 6 KB | 6 KB | 6 KB | ||
| I/O Ports | 68 | 68 | ||||
| Package Type | QFP; Other; LQFP | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP |