STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 128KB FLASH 48LQFP
IC MCU 8BIT 128KB FLASH 48LQFP
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-16848-ND | STM8AF62A8TDY | STM8AF62A8TDY | STM8AF62A8TDY | STM8AF62A8TDY |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 128 KB |