STMicroelectronics, Inc. Microcontrollers STM8AF628ATCY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF628ATCY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF628ATCY-ND
Microcontrollers STM8AF628ATCY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF628ATCY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF628ATCY
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF628ATCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF628ATCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF628ATCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF628ATCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF628ATCY - 795745-STM8AF628ATCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF628ATCY
795745-STM8AF628ATCY
Embedded - Embedded - Microcontrollers - STM8AF628ATCY 795745-STM8AF628ATCY
Manufacturer: STMicroelectronics Win Source Part Number: 795745-STM8AF628ATCY Series: Automotive, AEC-Q100, STM8A Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8A Speed: 24MHz Package: 80-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF628A Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Alternative Parts (Cross-Reference): uPD789488GC-XXX-8BT; UPD789488GC-8BT-A; UPD780055GC-8BT; UPD789488GC-8BT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795745-STM8AF628ATCY
Series: Automotive, AEC-Q100, STM8A
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF628A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Alternative Parts (Cross-Reference): uPD789488GC-XXX-8BT; UPD789488GC-8BT-A; UPD780055GC-8BT; UPD789488GC-8BT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF628ATCY
8-bit Microcontrollers - MCU STM8AF628ATCY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 128kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 128kb Flash

Buy Now Datasheet
Microcontrollers - STM8AF628ATCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF628ATCY
Microcontrollers STM8AF628ATCY
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF628ATCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF628ATCY
Microcontrollers STM8AF628ATCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF628ATCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF628ATCY
Embedded - Microcontrollers STM8AF628ATCY
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF628ATCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF628ATCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF628ATCY
IC MCU 8BIT 64KB FLASH 80LQFP

IC MCU 8BIT 64KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF628ATCY-ND 685-STM8AF628ATCY 795745-STM8AF628ATCY STM8AF628ATCY STM8AF628ATCY STM8AF628ATCY STM8AF628ATCY STM8AF628ATCY
Product Name Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF628ATCY 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 4 KB 64 KB 6 KB 6 KB 6 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers