STMicroelectronics, Inc. Microcontrollers STM8AF6286UDX

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF6286UDX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6286UDX-ND
Microcontrollers STM8AF6286UDX-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF6286UDX
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF6286UDX
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6286UDX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286UDX can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6286UDX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286UDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263388-STM8AF6286UDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263388-STM8AF6286UDX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263388-STM8AF6286UDX
Win Source Part Number: 1263388-STM8AF6286UD X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, STM8A Core Processor: STM8A Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 150°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM8 Product Status: Not For New Designs

Win Source Part Number: 1263388-STM8AF6286UDX
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, STM8A
Core Processor: STM8A
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM8
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6286UDX
8-bit Microcontrollers - MCU STM8AF6286UDX
8-bit Microcontrollers - MCU

8-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM8AF6286UDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6286UDX
Microcontrollers STM8AF6286UDX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8AF6286UDX
Embedded - Microcontrollers STM8AF6286UDX
IC MCU 8BIT 64KB FLASH 32VFQFPN

IC MCU 8BIT 64KB FLASH 32VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6286UDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6286UDX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6286UDX
IC MCU 8BIT 64KB FLASH 32VFQFPN

IC MCU 8BIT 64KB FLASH 32VFQFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF6286UDX-ND 685-STM8AF6286UDX 1263388-STM8AF6286UDX STM8AF6286UDX STM8AF6286UDX STM8AF6286UDX STM8AF6286UDX
Product Name Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 7x10b
RAM 6 KB 64 KB 6 KB 6 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHABXQLA1 - 793826-C167CRLMHABXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers