STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 16KB FLASH 32LQFP
IC MCU 8BIT 16KB FLASH 32LQFP
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-16845-ND | STM8AF6246ITCX | STM8AF6246ITCX | STM8AF6246ITCX | STM8AF6246ITCX |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 7x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |