STMicroelectronics, Inc. Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU STM8AF6226TASSSX

Description
8-bit MCU, 8KB Flash, 16MHz, LQFP, 28 I/O, Automotive Product overview: STM8AF6226TASSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6226TASSSX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 16MHz, LQFP, 28 I/O, Automotive Product overview: STM8AF6226TASSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6226TASSSX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8AF6226TASSSX
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8AF6226TASSSX
8-bit MCU, 8KB Flash, 16MHz, LQFP, 28 I/O, Automotive Product overview: STM8AF6226TASSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6226TASSSX can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, LQFP, 28 I/O, Automotive Product overview: STM8AF6226TASSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6226TASSSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6226TASSSX - 795741-STM8AF6226TASSSX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6226TASSSX
795741-STM8AF6226TASSSX
Embedded - Embedded - Microcontrollers - STM8AF6226TASSSX 795741-STM8AF6226TASSSX
Manufacturer: STMicroelectronics Win Source Part Number: 795741-STM8AF6226TAS SSX Series: STM8A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 16MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6226 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): C8051F320R; C8051F320; MC9S08RD60CFJ; MC9S08RD60CFJE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795741-STM8AF6226TASSSX
Series: STM8A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 16MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF6226
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): C8051F320R; C8051F320; MC9S08RD60CFJ; MC9S08RD60CFJE;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8AF6226TASSSX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6226TASSSX-ND
Microcontrollers STM8AF6226TASSSX-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6226TASSSX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6226TASSSX
Embedded - Microcontrollers STM8AF6226TASSSX
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6226TASSSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6226TASSSX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6226TASSSX
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8AF6226TASSSX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6226TASSSX
Microcontrollers STM8AF6226TASSSX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6226TASSSX
8-bit Microcontrollers - MCU STM8AF6226TASSSX
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 8Kb 32-Pin

8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 8Kb 32-Pin

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF6226TASSSX 795741-STM8AF6226TASSSX STM8AF6226TASSSX-ND STM8AF6226TASSSX STM8AF6226TASSSX STM8AF6226TASSSX STM8AF6226TASSSX
Product Name Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF6226TASSSX Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.5120 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details