STMicroelectronics, Inc. Microcontrollers STM8AF6223IPCU

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18968-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18968-ND
Microcontrollers 497-18968-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8AF6223IPCU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8AF6223IPCU
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8AF6223IPCU
8-bit Automotive MCU, 8KB Flash, LIN, 16MHz, 20-Pin SOIC Product overview: STM8AF6223IPCU from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6223IPCU can be used for catalog matching and distributor lookup.

8-bit Automotive MCU, 8KB Flash, LIN, 16MHz, 20-Pin SOIC Product overview: STM8AF6223IPCU from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6223IPCU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318648-STM8AF6223IPCU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318648-STM8AF6223IPCU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318648-STM8AF6223IPCU
Manufacturer: STMicroelectronics Win Source Part Number: 1318648-STM8AF6223IP CU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: STM8A Speed: 16MHz Standard Package: 74 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8AF6223IPCU-ND,49 7-18968 Base Product Number: STM8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1318648-STM8AF6223IPCU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: STM8A
Speed: 16MHz
Standard Package: 74
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM8AF6223IPCU-ND,497-18968
Base Product Number: STM8
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - STM8AF6223IPCU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6223IPCU
Microcontrollers STM8AF6223IPCU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6223IPCU
8-bit Microcontrollers - MCU STM8AF6223IPCU
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6223IPCU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6223IPCU
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6223IPCU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM8AF6223IPCU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6223IPCU
Embedded - Microcontrollers STM8AF6223IPCU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8AF6223IPCU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6223IPCU
Microcontrollers STM8AF6223IPCU
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18968-ND 685-STM8AF6223IPCU 1318648-STM8AF6223IPCU STM8AF6223IPCU STM8AF6223IPCU STM8AF6223IPCU STM8AF6223IPCU STM8AF6223IPCU
Product Name Microcontrollers Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 5x10b
RAM 1 KB 4 KB 1 KB 1 KB 1 KB
ROM 4 KB 640 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details