STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8AF52A8TDY STM8AF52A8TDY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 346691-STM8AF52A8TDY Packaging: Tray Core Processor: STM8A Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Family Name: STM8AF52A8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): uPD78F0511GA-8EU; SAF-XC886-8FFI3V3AC; CY8C20666A-24LTXI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 346691-STM8AF52A8TDY Packaging: Tray Core Processor: STM8A Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Family Name: STM8AF52A8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): uPD78F0511GA-8EU; SAF-XC886-8FFI3V3AC; CY8C20666A-24LTXI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF52A8TDY - 346691-STM8AF52A8TDY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF52A8TDY
346691-STM8AF52A8TDY
Embedded - Embedded - Microcontrollers - STM8AF52A8TDY 346691-STM8AF52A8TDY
Manufacturer: STMicroelectronics Win Source Part Number: 346691-STM8AF52A8TDY Packaging: Tray Core Processor: STM8A Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Family Name: STM8AF52A8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): uPD78F0511GA-8EU; SAF-XC886-8FFI3V3AC; CY8C20666A-24LTXI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 346691-STM8AF52A8TDY
Packaging: Tray
Core Processor: STM8A
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x10b
Family Name: STM8AF52A8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): uPD78F0511GA-8EU; SAF-XC886-8FFI3V3AC; CY8C20666A-24LTXI;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8AF52A8TDY
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8AF52A8TDY
8-bit Automotive MCU, 128KB Flash, 24MHz, CAN, LIN, I2C, SPI, LQFP Product overview: STM8AF52A8TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A8TDY can be used for catalog matching and distributor lookup.

8-bit Automotive MCU, 128KB Flash, 24MHz, CAN, LIN, I2C, SPI, LQFP Product overview: STM8AF52A8TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A8TDY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19215-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19215-ND
Microcontrollers 497-19215-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8AF52A8TDY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF52A8TDY
Microcontrollers STM8AF52A8TDY
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8AF52A8TDY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF52A8TDY
Embedded - Microcontrollers STM8AF52A8TDY
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF52A8TDY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF52A8TDY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF52A8TDY
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF52A8TDY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF52A8TDY
Microcontrollers STM8AF52A8TDY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF52A8TDY
8-bit Microcontrollers - MCU STM8AF52A8TDY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 128kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 128kb Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 346691-STM8AF52A8TDY 685-STM8AF52A8TDY 497-19215-ND STM8AF52A8TDY STM8AF52A8TDY STM8AF52A8TDY STM8AF52A8TDY STM8AF52A8TDY
Product Name Embedded - Embedded - Microcontrollers - STM8AF52A8TDY Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 128 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers