STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - STM86312 STM86312

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261531-STM86312 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Mounting: SMD Configuration: 16 Segments Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits or Characters: 4 Digits Family Name: STM86312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): UPD16312GB-3B4-A; uPD16312GB-3BS; uPD16312GB-3B4; Introduction Date: October 24, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261531-STM86312 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Mounting: SMD Configuration: 16 Segments Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits or Characters: 4 Digits Family Name: STM86312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): UPD16312GB-3B4-A; uPD16312GB-3BS; uPD16312GB-3B4; Introduction Date: October 24, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - STM86312 - 1261531-STM86312 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - STM86312
1261531-STM86312
PMIC - PMIC - Display Drivers - STM86312 1261531-STM86312
Manufacturer: STMicroelectronics Win Source Part Number: 1261531-STM86312 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Mounting: SMD Configuration: 16 Segments Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits or Characters: 4 Digits Family Name: STM86312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): UPD16312GB-3B4-A; uPD16312GB-3BS; uPD16312GB-3B4; Introduction Date: October 24, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261531-STM86312
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 44-QFP
Mounting: SMD
Configuration: 16 Segments
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Display Type: Vacuum Fluorescent (VF)
Digits or Characters: 4 Digits
Family Name: STM86312
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): UPD16312GB-3B4-A; uPD16312GB-3BS; uPD16312GB-3B4;
Introduction Date: October 24, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - 497-4363-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-4363-ND
Display Drivers 497-4363-ND
IC DRVR 16 SEGMNT 4 DIGIT 44QFP

IC DRVR 16 SEGMNT 4 DIGIT 44QFP

Buy Now Datasheet
Display Drivers - STM86312 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
STM86312
Display Drivers STM86312
Vacuum Fluorescent (VF) Driver 44-TQFP (10x10)

Vacuum Fluorescent (VF) Driver 44-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261531-STM86312 497-4363-ND STM86312
Product Name PMIC - PMIC - Display Drivers - STM86312 Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Specialized - AD7669JPZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Interface - Interface - Specialized - PDI1284P11DGG,118 - 1087147-PDI1284P11DGG,118 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver; Buffer
Supply Voltage Other; 3 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; 48-TSSOP
View Details
5 suppliers