STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STM7E1A STM7E1A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261501-STM7E1A Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261501-STM7E1A Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STM7E1A - 1261501-STM7E1A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STM7E1A
1261501-STM7E1A
Interface - Interface - Analog Switches - Special Purpose - STM7E1A 1261501-STM7E1A
Manufacturer: STMicroelectronics Win Source Part Number: 1261501-STM7E1A Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261501-STM7E1A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1261501-STM7E1A
Product Name Interface - Interface - Analog Switches - Special Purpose - STM7E1A
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details