The STM32WLE5JBI6 is a multiprotocol low-power wide-area network (LPWAN) transceiver integrated circuit featuring a 32-bit Arm Cortex-M4 microcontroller. It supports various modulation schemes including LoRa®, (G)FSK, (G)MSK, and BPSK, operating within a frequency range of 150 MHz to 960 MHz. The device is designed for low power consumption, with active-mode current consumption of less than 72 µA/MHz and a receive current of 4.82 mA. The transmitter can achieve programmable output power up to +22 dBm. This IC includes up to 256 KB of flash memory and 64 KB of SRAM, along with advanced security features such as AES 256-bit hardware encryption and a true random number generator. It operates on a supply voltage range of 1.8 V to 3.6 V and is rated for a temperature range of -40 °C to +105 °C. The STM32WLE5JBI6 is suitable for applications requiring efficient wireless communication and is compliant with various radio frequency regulations, making it a versatile choice for engineers looking to implement LPWAN solutions.
ULTRA-LOW-POWER ARM CORTEX
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | STM32WLE5JBI6 |
| Product Name | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 150 to 960 MHz |
| Data Rate | 300 kbps |
| Sensitivity | -148 dBm |