STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WLE5J8I6

Description
Win Source Part Number: 1235740-STM32WLE5J8I 6 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRa™ Memory Size: 64kB Flash, 20kB SRAM Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 63mA ~ 68mA RF Family/Standard: 802.15.4 Modulation: BPSK, GFSK, GMSK, FSK, MSK Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART GPIO: 43 Current - Transmitting: 160mA ~ 310mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 73-UFBGA Supplier Device Package: 73-UFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A002A4 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WLE5J8I6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1235740-STM32WLE5J8I 6 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRa™ Memory Size: 64kB Flash, 20kB SRAM Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 63mA ~ 68mA RF Family/Standard: 802.15.4 Modulation: BPSK, GFSK, GMSK, FSK, MSK Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART GPIO: 43 Current - Transmitting: 160mA ~ 310mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 73-UFBGA Supplier Device Package: 73-UFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A002A4 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WLE5J8I6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235740-STM32WLE5J8I6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235740-STM32WLE5J8I6
RF/IF and RFID - RF Transceiver ICs 1235740-STM32WLE5J8I6
Win Source Part Number: 1235740-STM32WLE5J8I 6 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRa™ Memory Size: 64kB Flash, 20kB SRAM Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 63mA ~ 68mA RF Family/Standard: 802.15.4 Modulation: BPSK, GFSK, GMSK, FSK, MSK Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART GPIO: 43 Current - Transmitting: 160mA ~ 310mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 73-UFBGA Supplier Device Package: 73-UFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A002A4 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WLE5J8I6 Base Product Number: STM32

Win Source Part Number: 1235740-STM32WLE5J8I6
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 150MHz ~ 960MHz
Protocol: LoRa™
Memory Size: 64kB Flash, 20kB SRAM
Power - Output: 22dBm
Sensitivity: -148dBm
Data Rate (Max): 300kbps
Current - Receiving: 63mA ~ 68mA
RF Family/Standard: 802.15.4
Modulation: BPSK, GFSK, GMSK, FSK, MSK
Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO: 43
Current - Transmitting: 160mA ~ 310mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 73-UFBGA
Supplier Device Package: 73-UFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A002A4
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32WLE5J8I6
Base Product Number: STM32

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WLE5J8I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WLE5J8I6
RF and Wireless - RF Transceiver ICs STM32WLE5J8I6
ULTRA-LOW-POWER ARM CORTEX

ULTRA-LOW-POWER ARM CORTEX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235740-STM32WLE5J8I6 STM32WLE5J8I6
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz
Sensitivity -148 dBm -148 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details