STMicroelectronics RF Transceiver ICs - STM32WLE5CCU6 STM32WLE5CCU6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851399-STM32WLE5CCU6 Series: STM32WLE Features: IC RF Package: Tray Family Name: STM32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851399-STM32WLE5CCU6 Series: STM32WLE Features: IC RF Package: Tray Family Name: STM32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STM32WLE5CCU6 - 851399-STM32WLE5CCU6 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - STM32WLE5CCU6
851399-STM32WLE5CCU6
RF Transceiver ICs - STM32WLE5CCU6 851399-STM32WLE5CCU6
Manufacturer: STMicroelectronics Win Source Part Number: 851399-STM32WLE5CCU6 Series: STM32WLE Features: IC RF Package: Tray Family Name: STM32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851399-STM32WLE5CCU6
Series: STM32WLE
Features: IC RF
Package: Tray
Family Name: STM32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 851399-STM32WLE5CCU6
Product Name RF Transceiver ICs - STM32WLE5CCU6
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details