STMicroelectronics, Inc. RF Transceiver ICs STM32WL55CCU6TR

Description
STM32WL-WM
Request a Quote Datasheet
Description
STM32WL-WM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL55CCU6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL55CCU6TR-ND
RF Transceiver ICs 497-STM32WL55CCU6TR-ND
STM32WL-WM

STM32WL-WM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL55CCU6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USB; USART
Operating Frequency 150 to 960 MHz
Data Rate 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Receivers - SI4761-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details