STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WL55CCU6

Description
Win Source Part Number: 1235718-STM32WL55CCU 6 Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WL Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN 1.0, Sigfox Memory Size: 256kB Flash Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.82mA RF Family/Standard: 802.15.4 Modulation: BPSK, GFSK, GMSK, FSK, MSK Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART GPIO: 29 Current - Transmitting: 21mA ~ 120mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WL55CCU6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1235718-STM32WL55CCU 6 Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WL Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN 1.0, Sigfox Memory Size: 256kB Flash Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.82mA RF Family/Standard: 802.15.4 Modulation: BPSK, GFSK, GMSK, FSK, MSK Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART GPIO: 29 Current - Transmitting: 21mA ~ 120mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WL55CCU6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235718-STM32WL55CCU6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235718-STM32WL55CCU6
RF/IF and RFID - RF Transceiver ICs 1235718-STM32WL55CCU6
Win Source Part Number: 1235718-STM32WL55CCU 6 Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WL Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN 1.0, Sigfox Memory Size: 256kB Flash Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.82mA RF Family/Standard: 802.15.4 Modulation: BPSK, GFSK, GMSK, FSK, MSK Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART GPIO: 29 Current - Transmitting: 21mA ~ 120mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WL55CCU6 Base Product Number: STM32

Win Source Part Number: 1235718-STM32WL55CCU6
Category: RF/IF and RFID>RF Transceiver ICs
Series: STM32WL
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 150MHz ~ 960MHz
Protocol: LoRaWAN 1.0, Sigfox
Memory Size: 256kB Flash
Power - Output: 22dBm
Sensitivity: -148dBm
Data Rate (Max): 300kbps
Current - Receiving: 4.82mA
RF Family/Standard: 802.15.4
Modulation: BPSK, GFSK, GMSK, FSK, MSK
Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO: 29
Current - Transmitting: 21mA ~ 120mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32WL55CCU6
Base Product Number: STM32

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WL55CCU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WL55CCU6
RF and Wireless - RF Transceiver ICs STM32WL55CCU6
MULTIPROTOCOL LPWAN 32-BIT ARM?C

MULTIPROTOCOL LPWAN 32-BIT ARM?C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235718-STM32WL55CCU6 STM32WL55CCU6
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz
Sensitivity -148 dBm -148 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details