STMicroelectronics, Inc.
RF Transceiver ICs
STM32WBA65RIV7TR
Description
STM32WB BLE 2.4GHZ
Request a Quote
Email Supplier
Datasheet
Description
STM32WB BLE 2.4GHZ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
497-STM32WBA65RIV7TR-ND |
|
Product Name
|
RF Transceiver ICs |
|
Device Type
|
Transceiver
|
|
Technology
|
Bluetooth
|
|
Interface
|
USART
|
|
Data Rate
|
2000 kbps
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.9 V 5.5 V
View Details
2 suppliers
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details