STMicroelectronics, Inc. RF Transceiver ICs STM32WBA62CIU6TR

Description
STM32WB BLE 2.4GHZ
Request a Quote Datasheet
Description
STM32WB BLE 2.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA62CIU6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA62CIU6TR-ND
RF Transceiver ICs 497-STM32WBA62CIU6TR-ND
STM32WB BLE 2.4GHZ

STM32WB BLE 2.4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA62CIU6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 34P3413DGGR - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details