STMicroelectronics, Inc. RF Transceiver ICs STM32WBA52KGU6

Description
IC RF TXRX+MCU BLE 32UFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 32UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA52KGU6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA52KGU6-ND
RF Transceiver ICs 497-STM32WBA52KGU6-ND
IC RF TXRX+MCU BLE 32UFQFPN

IC RF TXRX+MCU BLE 32UFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA52KGU6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYBL10463-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32177-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details