STMicroelectronics, Inc. RF Transceiver ICs STM32WBA23KEU7

Description
2.4 GHZ WIRELESS ARM CORTEX-M33
Request a Quote Datasheet
Description
2.4 GHZ WIRELESS ARM CORTEX-M33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA23KEU7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA23KEU7-ND
RF Transceiver ICs 497-STM32WBA23KEU7-ND
2.4 GHZ WIRELESS ARM CORTEX-M33

2.4 GHZ WIRELESS ARM CORTEX-M33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA23KEU7-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4761-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details