STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WB55VGQ6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1322116-STM32WB55VGQ 6 Category: RF/IF and RFID>RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Standard Package: 416 Mounting: Surface Mount Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 72 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Supplier Device Package: 129-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 129-UFBGA ECCN: 5A992C Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32WB55VGQ6 Base Product Number: STM32 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1322116-STM32WB55VGQ 6 Category: RF/IF and RFID>RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Standard Package: 416 Mounting: Surface Mount Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 72 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Supplier Device Package: 129-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 129-UFBGA ECCN: 5A992C Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32WB55VGQ6 Base Product Number: STM32 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1322116-STM32WB55VGQ6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1322116-STM32WB55VGQ6
RF/IF and RFID - RF Transceiver ICs 1322116-STM32WB55VGQ6
Manufacturer: STMicroelectronics Win Source Part Number: 1322116-STM32WB55VGQ 6 Category: RF/IF and RFID>RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Standard Package: 416 Mounting: Surface Mount Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 72 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Supplier Device Package: 129-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 129-UFBGA ECCN: 5A992C Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32WB55VGQ6 Base Product Number: STM32 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322116-STM32WB55VGQ6
Category: RF/IF and RFID>RF Transceiver ICs
Packaging: Tray
Type: TxRx + MCU
Standard Package: 416
Mounting: Surface Mount
Frequency: 2.405GHz ~ 2.48GHz
Protocol: Bluetooth v5.2, Thread, Zigbee®
Memory Size: 1MB Flash, 256kB SRAM
Power - Output: 6dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.5mA ~ 7.9mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: GFSK
Serial Interfaces: ADC, I²C, SPI, UART, USART, USB
GPIO: 72
Current - Transmitting: 5.2mA ~ 12.7mA
Voltage - Supply: 1.71V ~ 3.6V
Supplier Device Package: 129-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 129-UFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32WB55VGQ6
Base Product Number: STM32
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB55VGQ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB55VGQ6
RF and Wireless - RF Transceiver ICs STM32WB55VGQ6
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1322116-STM32WB55VGQ6 STM32WB55VGQ6
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2405 to 2480 MHz 2405 to 2480 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details