STMicroelectronics RF and Wireless - RF Transceiver ICs STM32WB55VEQ6

Description
Win Source Part Number: 1368707-STM32WB55VEQ 6 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WB Package: Tray Product Status: Active Frequency: 2.405GHz ~ 2.48GHz Package / Case: 129-UFBGA Supplier Device Package: 129-UFBGA (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.6V Memory Size: 512kB Flash, 256kB SRAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.3, Thread, Zigbee® Modulation: GFSK Power - Output: 6dBm Sensitivity: -100dBm Serial Interfaces: ADC, I²C, SPI, UART, USART, USB Current - Receiving: 4.5mA ~ 7.9mA Current - Transmitting: 5.2mA ~ 12.7mA Data Rate (Max): 2Mbps GPIO: 72
Request a Quote Datasheet
Description
Win Source Part Number: 1368707-STM32WB55VEQ 6 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WB Package: Tray Product Status: Active Frequency: 2.405GHz ~ 2.48GHz Package / Case: 129-UFBGA Supplier Device Package: 129-UFBGA (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.6V Memory Size: 512kB Flash, 256kB SRAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.3, Thread, Zigbee® Modulation: GFSK Power - Output: 6dBm Sensitivity: -100dBm Serial Interfaces: ADC, I²C, SPI, UART, USART, USB Current - Receiving: 4.5mA ~ 7.9mA Current - Transmitting: 5.2mA ~ 12.7mA Data Rate (Max): 2Mbps GPIO: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1368707-STM32WB55VEQ6 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1368707-STM32WB55VEQ6
RF and Wireless - RF Transceiver ICs 1368707-STM32WB55VEQ6
Win Source Part Number: 1368707-STM32WB55VEQ 6 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WB Package: Tray Product Status: Active Frequency: 2.405GHz ~ 2.48GHz Package / Case: 129-UFBGA Supplier Device Package: 129-UFBGA (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.6V Memory Size: 512kB Flash, 256kB SRAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.3, Thread, Zigbee® Modulation: GFSK Power - Output: 6dBm Sensitivity: -100dBm Serial Interfaces: ADC, I²C, SPI, UART, USART, USB Current - Receiving: 4.5mA ~ 7.9mA Current - Transmitting: 5.2mA ~ 12.7mA Data Rate (Max): 2Mbps GPIO: 72

Win Source Part Number: 1368707-STM32WB55VEQ6
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32WB
Package: Tray
Product Status: Active
Frequency: 2.405GHz ~ 2.48GHz
Package / Case: 129-UFBGA
Supplier Device Package: 129-UFBGA (7x7)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.6V
Memory Size: 512kB Flash, 256kB SRAM
RF Family/Standard: 802.15.4, Bluetooth
Protocol: Bluetooth v5.3, Thread, Zigbee®
Modulation: GFSK
Power - Output: 6dBm
Sensitivity: -100dBm
Serial Interfaces: ADC, I²C, SPI, UART, USART, USB
Current - Receiving: 4.5mA ~ 7.9mA
Current - Transmitting: 5.2mA ~ 12.7mA
Data Rate (Max): 2Mbps
GPIO: 72

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB55VEQ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB55VEQ6
RF and Wireless - RF Transceiver ICs STM32WB55VEQ6
IC MCU 32BIT 512KB FLSH 129UFBGA

IC MCU 32BIT 512KB FLSH 129UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1368707-STM32WB55VEQ6 STM32WB55VEQ6
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 129-UFBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2405 to 2480 MHz 2405 to 2480 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details