IC MCU 32BIT 256KB FLSH 129UFBGA Product overview: STM32WB55VCQ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WB55VCQ6 can be used for catalog matching and distributor lookup.
STM32WB55VCQ6,STM32 Wireless MCUs
STM32WB55VCQ6,STM32 Wireless MCUs
Manufacturer: STMicroelectronics
Win Source Part Number: 1322703-STM32WB55VCQ
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 64MHz
Standard Package: 2,496
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Bluetooth, Brown-out Detect/Reset, DMA, LCD, POR, PWM, SmartCard, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 19x12b
Oscillator Type: Internal
Supplier Device Package: 129-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 129-UFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 70
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32WB55VCQ6
Base Product Number: STM32WB55
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.405GHz ~ 2.48GHz 129-UFBGA
IC MCU 32BIT 256KB FLSH 129UFBGA
IC MCU 32BIT 256KB FLSH 129UFBGA
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 879-STM32WB55VCQ6 | 2131698 | 1322703-STM32WB55VCQ6 | STM32WB55VCQ6 | STM32WB55VCQ6 | STM32WB55VCQ6 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit | ||
| Serial Interface | ADC, I2C, SPI, UART, USART, USB | |||||
| Package Type | Other; Tray | BGA; Other; Ufbga | Other; 129-UFBGA | BGA; Other; 129-UFBGA | Other; 129-UFBGA | |
| Pin Count | 129 | 129 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |