STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WB55RGV6U

Description
Win Source Part Number: 1160149-STM32WB55RGV 6U Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WB Type: TxRx + MCU Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 49 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1160149-STM32WB55RGV 6U Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WB Type: TxRx + MCU Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 49 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1160149-STM32WB55RGV6U - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1160149-STM32WB55RGV6U
RF/IF and RFID - RF Transceiver ICs 1160149-STM32WB55RGV6U
Win Source Part Number: 1160149-STM32WB55RGV 6U Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WB Type: TxRx + MCU Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 49 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1160149-STM32WB55RGV6U
Category: RF/IF and RFID>RF Transceiver ICs
Series: STM32WB
Type: TxRx + MCU
Package: Tray
Standard Package: 1,560
Mounting: SMD (SMT)
Frequency: 2.405GHz ~ 2.48GHz
Protocol: Bluetooth v5.2, Thread, Zigbee®
Memory Size: 1MB Flash, 256kB SRAM
Power - Output: 6dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.5mA ~ 7.9mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: GFSK
Serial Interfaces: ADC, I²C, SPI, UART, USART, USB
GPIO: 49
Current - Transmitting: 5.2mA ~ 12.7mA
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1160149-STM32WB55RGV6U
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2405 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details