STMicroelectronics, Inc. RF Transceiver ICs STM32WB55RGV6U

Description
ULTRA-LOW-POWER DUAL CORE ARM CO
Datasheet
Description
ULTRA-LOW-POWER DUAL CORE ARM CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STM32WB55RGV6U - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WB55RGV6U
RF Transceiver ICs STM32WB55RGV6U
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number STM32WB55RGV6U
Product Name RF Transceiver ICs
Device Type Transceiver; TxRx + MCU
Technology Bluetooth v5.2, Thread, Zigbee®
Supply Voltage Other; 1.71V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - 863-SI47942A0GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details