STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WB30CEU5A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1316851-STM32WB30CEU 5A Category: RF/IF and RFID>RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Standard Package: 260 Mounting: Surface Mount Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 512kB Flash, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 1Mbps Current - Receiving: 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, USART GPIO: 30 Current - Transmitting: 8.8mA ~ 12 mA Voltage - Supply: 2V ~ 3.6V Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -10°C ~ 85°C Case / Package: 48-UFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 497-STM32WB30CEU5A Base Product Number: STM32 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1316851-STM32WB30CEU 5A Category: RF/IF and RFID>RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Standard Package: 260 Mounting: Surface Mount Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 512kB Flash, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 1Mbps Current - Receiving: 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, USART GPIO: 30 Current - Transmitting: 8.8mA ~ 12 mA Voltage - Supply: 2V ~ 3.6V Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -10°C ~ 85°C Case / Package: 48-UFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 497-STM32WB30CEU5A Base Product Number: STM32 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1316851-STM32WB30CEU5A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1316851-STM32WB30CEU5A
RF/IF and RFID - RF Transceiver ICs 1316851-STM32WB30CEU5A
Manufacturer: STMicroelectronics Win Source Part Number: 1316851-STM32WB30CEU 5A Category: RF/IF and RFID>RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Standard Package: 260 Mounting: Surface Mount Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 512kB Flash, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 1Mbps Current - Receiving: 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, USART GPIO: 30 Current - Transmitting: 8.8mA ~ 12 mA Voltage - Supply: 2V ~ 3.6V Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -10°C ~ 85°C Case / Package: 48-UFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 497-STM32WB30CEU5A Base Product Number: STM32 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1316851-STM32WB30CEU5A
Category: RF/IF and RFID>RF Transceiver ICs
Packaging: Tray
Type: TxRx + MCU
Standard Package: 260
Mounting: Surface Mount
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v5.2, Thread, Zigbee®
Memory Size: 512kB Flash, 96kB SRAM
Power - Output: 4dBm
Sensitivity: -100dBm
Data Rate (Max): 1Mbps
Current - Receiving: 7.9mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, USART
GPIO: 30
Current - Transmitting: 8.8mA ~ 12 mA
Voltage - Supply: 2V ~ 3.6V
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -10°C ~ 85°C
Case / Package: 48-UFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 497-STM32WB30CEU5A
Base Product Number: STM32
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB30CEU5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB30CEU5A
RF and Wireless - RF Transceiver ICs STM32WB30CEU5A
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1316851-STM32WB30CEU5A STM32WB30CEU5A
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -10.0 to 85.0 C (14.0 to 185.0 F) -10.0 to 85.0 C (14.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details