STMicroelectronics RF and Wireless - RF Transceiver ICs STM32WB10CCU5

Description
Win Source Part Number: 1373271-STM32WB10CCU 5 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -10°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2V ~ 3.6V Memory Size: 320kB Flash, 48kB SRAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.3 Modulation: GFSK Power - Output: 4dBm Sensitivity: -95.5dBm Serial Interfaces: ADC, I²C, SPI, UART, USART Current - Receiving: 7.7mA Current - Transmitting: 8.7mA ~ 11.9mA Data Rate (Max): 1Mbps GPIO: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1373271-STM32WB10CCU 5 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -10°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2V ~ 3.6V Memory Size: 320kB Flash, 48kB SRAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.3 Modulation: GFSK Power - Output: 4dBm Sensitivity: -95.5dBm Serial Interfaces: ADC, I²C, SPI, UART, USART Current - Receiving: 7.7mA Current - Transmitting: 8.7mA ~ 11.9mA Data Rate (Max): 1Mbps GPIO: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373271-STM32WB10CCU5 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373271-STM32WB10CCU5
RF and Wireless - RF Transceiver ICs 1373271-STM32WB10CCU5
Win Source Part Number: 1373271-STM32WB10CCU 5 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -10°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2V ~ 3.6V Memory Size: 320kB Flash, 48kB SRAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.3 Modulation: GFSK Power - Output: 4dBm Sensitivity: -95.5dBm Serial Interfaces: ADC, I²C, SPI, UART, USART Current - Receiving: 7.7mA Current - Transmitting: 8.7mA ~ 11.9mA Data Rate (Max): 1Mbps GPIO: 30

Win Source Part Number: 1373271-STM32WB10CCU5
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -10°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2V ~ 3.6V
Memory Size: 320kB Flash, 48kB SRAM
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.3
Modulation: GFSK
Power - Output: 4dBm
Sensitivity: -95.5dBm
Serial Interfaces: ADC, I²C, SPI, UART, USART
Current - Receiving: 7.7mA
Current - Transmitting: 8.7mA ~ 11.9mA
Data Rate (Max): 1Mbps
GPIO: 30

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB10CCU5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB10CCU5
RF and Wireless - RF Transceiver ICs STM32WB10CCU5
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1373271-STM32WB10CCU5 STM32WB10CCU5
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 48-UFQFN Exposed Pad
Operating Temperature -10.0 to 85.0 C (14.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95.5 dBm -95.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details