ULTRA-LOW-POWER, ARM CORTEX-M0+
ULTRA-LOW-POWER, ARM CORTEX-M0+
ULTRA-LOW-POWER, ARM CORTEX-M0+
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 497-STM32WB09KEV6TRDKR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Interface | USART |
| Data Rate | 2000 kbps |