STMicroelectronics, Inc. RF Transceiver ICs STM32WB05KZV7TR

Description
STM32WB05KZV7TR
Request a Quote Datasheet
Description
STM32WB05KZV7TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB05KZV7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB05KZV7TR-ND
RF Transceiver ICs 497-STM32WB05KZV7TR-ND
STM32WB05KZV7TR

STM32WB05KZV7TR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB05KZV7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4741-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details