STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32W108CZU74TR

Description
Win Source Part Number: 1235744-STM32W108CZU 74TR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 22.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-12997-1,-497-12 997-2,-497-12997-6,4 97-12997-1,497-12997 -2,497-12997-6 Base Product Number: STM32W108 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235744-STM32W108CZU 74TR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 22.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-12997-1,-497-12 997-2,-497-12997-6,4 97-12997-1,497-12997 -2,497-12997-6 Base Product Number: STM32W108 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235744-STM32W108CZU74TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235744-STM32W108CZU74TR
RF/IF and RFID - RF Transceiver ICs 1235744-STM32W108CZU74TR
Win Source Part Number: 1235744-STM32W108CZU 74TR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 22.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-12997-1,-497-12 997-2,-497-12997-6,4 97-12997-1,497-12997 -2,497-12997-6 Base Product Number: STM32W108 Product Status: Obsolete

Win Source Part Number: 1235744-STM32W108CZU74TR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Memory Size: 192kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
Data Rate (Max): 5Mbps
Current - Receiving: 22mA ~ 28.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 24
Current - Transmitting: 22.5mA ~ 43.5mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A002A1 STM
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-12997-1,-497-12997-2,-497-12997-6,497-12997-1,497-12997-2,497-12997-6
Base Product Number: STM32W108
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32W108CZU74TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32W108CZU74TR
RF and Wireless - RF Transceiver ICs STM32W108CZU74TR
IC RF TXRX+MCU 802.15.4 48UFQFN

IC RF TXRX+MCU 802.15.4 48UFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235744-STM32W108CZU74TR STM32W108CZU74TR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details