STMicroelectronics, Inc. RF Transceiver ICs STM32W108CZU73TR

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-12996-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-12996-2-ND
RF Transceiver ICs 497-12996-2-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-12996-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 5000 kbps
Bias Current 22 to 28.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-CKAA-F-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS808AFK/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details